Containment Solutions, Inc. (CSI) SafeWaste™ Used Oil Storage System SW500

Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy
Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

Suppliers

Company
Product
Description
Supplier Links
SafeWaste™ Used Oil Storage System - SW500 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
SafeWaste™ Used Oil Storage System
SW500
SafeWaste™ Used Oil Storage System SW500
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

SafeWaste™

Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm.

SafeWaste Storage Systems are designed to be fully operational with minimal installation cost.

Standard Features:

  • Superior environmental protection
  • Engineered to meet national and local codes
  • Eliminates underground liability
  • Tamper-proof self-containment
  • Versatile applications — indoor and outdoor
  • Moveable by forklift
  • UL-listed aboveground flammable liquid primary storage tank
  • UL-listed air operated suction pump
  • Environmental security enclosure cabinet
  • 110% secondary containment
  • Automatic overflow protection
  • Audible overspill alarm
  • Liquid level indicator
  • 100% observable primary and secondary tanks
  • Corrosion resistant exterior coating

Options:

  • 2-hour fire protection, UL-2085
  • Collection caddy
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number SW500
Product Name SafeWaste™ Used Oil Storage System
Type Fuel/Oil Tank
Volume Capacity 500 gallons (1893 liters)
Diameter / Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details