Containment Solutions, Inc. (CSI) KomboTank™ Multiple Product Storage KB 2 x 500

Description
KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze, new/new…etc.). This system features complete 360º secondary containment for not only both primary tanks, but also all of the tank top assembly items on each tank unit. Additional features include a locking self-containing and self-diking cabinet style that provides tamper resistant security as well as protection from the elements for indoor or outdoor installations. The versatility of this unique design will meet any specific requirements for the end user, as well as enhance the overall aesthetics for the vehicle service operation. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment (2) locking security doors with view ports Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy
Description
KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze, new/new…etc.). This system features complete 360º secondary containment for not only both primary tanks, but also all of the tank top assembly items on each tank unit. Additional features include a locking self-containing and self-diking cabinet style that provides tamper resistant security as well as protection from the elements for indoor or outdoor installations. The versatility of this unique design will meet any specific requirements for the end user, as well as enhance the overall aesthetics for the vehicle service operation. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment (2) locking security doors with view ports Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

Suppliers

Company
Product
Description
Supplier Links
KomboTank™ Multiple Product Storage - KB 2 x 500 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
KomboTank™ Multiple Product Storage
KB 2 x 500
KomboTank™ Multiple Product Storage KB 2 x 500
KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze, new/new…etc.). This system features complete 360º secondary containment for not only both primary tanks, but also all of the tank top assembly items on each tank unit. Additional features include a locking self-containing and self-diking cabinet style that provides tamper resistant security as well as protection from the elements for indoor or outdoor installations. The versatility of this unique design will meet any specific requirements for the end user, as well as enhance the overall aesthetics for the vehicle service operation. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment (2) locking security doors with view ports Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

KomboTank™

Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze, new/new…etc.). This system features complete 360º secondary containment for not only both primary tanks, but also all of the tank top assembly items on each tank unit. Additional features include a locking self-containing and self-diking cabinet style that provides tamper resistant security as well as protection from the elements for indoor or outdoor installations.

The versatility of this unique design will meet any specific requirements for the end user, as well as enhance the overall aesthetics for the vehicle service operation.

Standard Features:

  • Superior environmental protection
  • Engineered to meet national and local codes
  • Eliminates underground liability
  • Tamper-proof self-containment
  • (2) locking security doors with view ports
  • Versatile applications — indoor and outdoor
  • Moveable by forklift
  • UL-listed aboveground flammable liquid primary storage tank
  • UL-listed air operated suction pump
  • Environmental security enclosure cabinet
  • 110% secondary containment
  • Automatic overflow protection
  • Audible overspill alarm
  • Liquid level indicator
  • 100% observable primary and secondary tanks
  • Corrosion resistant exterior coating

Options:

  • 2-hour fire protection, UL-2085
  • Collection caddy
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number KB 2 x 500
Product Name KomboTank™ Multiple Product Storage
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank; Hazardous Tank
Volume Capacity 1000 gallons (3785 liters)
Diameter / Width 69 inch (1753 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details