Containment Solutions, Inc. (CSI) Hydroguard® System

Description
HydroGuard® System for Underground Storage A comprehensive underground "storage system" designed to minimize exposure and lower operating costs well in to the future. The HydroGuard® System is the most dependable storage system available. At the core of this package is the trusted CSI double-wall tank and our contractor friendly UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. The package also comes with a deadman anchoring system, creating a complete underground storage solution. The HydroGuard™ System's name was chosen because brine solution is employed to safeguard groundwater and soil. The brine is under hydrostatic pressure in the annular space of the tank and tank sump walls providing an amazingly sensitive and reliable means of monitoring for leaks 24 hours a day, 7 days a week. In addition to leak monitoring capabilities, the HydroGuard™ System provides 360° secondary containment of critical piping components. Hydrostatic Monitoring to Grade: Utilizing proven technology, Containment Solutions, has extended secondary containment and hydrostatic monitoring above the tank top. The HydroGuard™ System features UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. Best of all, potentially expensive piping leaks are safely contained and future piping upgrades can be completed at a fraction of the cost. The HydroGuard System was designed to exceed the regulations and storage requirements of any location and comes with our 30-year structural and corrosion warranty. Choosing a HydroGuard tank system is the best protection for your investment. Standard Features: UL-Listed Double-Wall Tank and Tank Sumps Hydrostatically Monitored Tank and Tank Sumps Primary Tank Openings and Critical Tank Top Equipment Accessibility Double-Wall FRP Construction Tank and Tank Sumps Extended Warranty Watertight Tank Sump Lids
Description
HydroGuard® System for Underground Storage A comprehensive underground "storage system" designed to minimize exposure and lower operating costs well in to the future. The HydroGuard® System is the most dependable storage system available. At the core of this package is the trusted CSI double-wall tank and our contractor friendly UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. The package also comes with a deadman anchoring system, creating a complete underground storage solution. The HydroGuard™ System's name was chosen because brine solution is employed to safeguard groundwater and soil. The brine is under hydrostatic pressure in the annular space of the tank and tank sump walls providing an amazingly sensitive and reliable means of monitoring for leaks 24 hours a day, 7 days a week. In addition to leak monitoring capabilities, the HydroGuard™ System provides 360° secondary containment of critical piping components. Hydrostatic Monitoring to Grade: Utilizing proven technology, Containment Solutions, has extended secondary containment and hydrostatic monitoring above the tank top. The HydroGuard™ System features UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. Best of all, potentially expensive piping leaks are safely contained and future piping upgrades can be completed at a fraction of the cost. The HydroGuard System was designed to exceed the regulations and storage requirements of any location and comes with our 30-year structural and corrosion warranty. Choosing a HydroGuard tank system is the best protection for your investment. Standard Features: UL-Listed Double-Wall Tank and Tank Sumps Hydrostatically Monitored Tank and Tank Sumps Primary Tank Openings and Critical Tank Top Equipment Accessibility Double-Wall FRP Construction Tank and Tank Sumps Extended Warranty Watertight Tank Sump Lids

Suppliers

Company
Product
Description
Supplier Links
Hydroguard® System -  - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
Hydroguard® System
Hydroguard® System
HydroGuard® System for Underground Storage A comprehensive underground "storage system" designed to minimize exposure and lower operating costs well in to the future. The HydroGuard® System is the most dependable storage system available. At the core of this package is the trusted CSI double-wall tank and our contractor friendly UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. The package also comes with a deadman anchoring system, creating a complete underground storage solution. The HydroGuard™ System's name was chosen because brine solution is employed to safeguard groundwater and soil. The brine is under hydrostatic pressure in the annular space of the tank and tank sump walls providing an amazingly sensitive and reliable means of monitoring for leaks 24 hours a day, 7 days a week. In addition to leak monitoring capabilities, the HydroGuard™ System provides 360° secondary containment of critical piping components. Hydrostatic Monitoring to Grade: Utilizing proven technology, Containment Solutions, has extended secondary containment and hydrostatic monitoring above the tank top. The HydroGuard™ System features UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. Best of all, potentially expensive piping leaks are safely contained and future piping upgrades can be completed at a fraction of the cost. The HydroGuard System was designed to exceed the regulations and storage requirements of any location and comes with our 30-year structural and corrosion warranty. Choosing a HydroGuard tank system is the best protection for your investment. Standard Features: UL-Listed Double-Wall Tank and Tank Sumps Hydrostatically Monitored Tank and Tank Sumps Primary Tank Openings and Critical Tank Top Equipment Accessibility Double-Wall FRP Construction Tank and Tank Sumps Extended Warranty Watertight Tank Sump Lids

HydroGuard® System for Underground Storage

A comprehensive underground "storage system" designed to minimize exposure and lower operating costs well in to the future.

The HydroGuard® System is the most dependable storage system available. At the core of this package is the trusted CSI double-wall tank and our contractor friendly UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements. The package also comes with a deadman anchoring system, creating a complete underground storage solution.

The HydroGuard™ System's name was chosen because brine solution is employed to safeguard groundwater and soil. The brine is under hydrostatic pressure in the annular space of the tank and tank sump walls providing an amazingly sensitive and reliable means of monitoring for leaks 24 hours a day, 7 days a week. In addition to leak monitoring capabilities, the HydroGuard™ System provides 360° secondary containment of critical piping components.

Hydrostatic Monitoring to Grade:

Utilizing proven technology, Containment Solutions, has extended secondary containment and hydrostatic monitoring above the tank top.

The HydroGuard™ System features UL-listed, double-wall tank sumps with built-in FRP reservoirs designed to meet AB2481 monitoring requirements.

Best of all, potentially expensive piping leaks are safely contained and future piping upgrades can be completed at a fraction of the cost.

The HydroGuard System was designed to exceed the regulations and storage requirements of any location and comes with our 30-year structural and corrosion warranty. Choosing a HydroGuard tank system is the best protection for your investment.

Standard Features:

  • UL-Listed Double-Wall Tank and Tank Sumps
  • Hydrostatically Monitored Tank and Tank Sumps
  • Primary Tank Openings and Critical Tank Top Equipment Accessibility
  • Double-Wall FRP Construction Tank and Tank Sumps
  • Extended Warranty
  • Watertight Tank Sump Lids
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Name Hydroguard® System
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details