Containment Solutions, Inc. (CSI) WasteEvac® Used Oil Storage System H480

Description
WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids through a "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler. A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff is ready to assist you in selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air filter/regulator and pressure gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product withdrawal) Primary working vent Primary and secondary emergency vents Product level gauge Corrosion resistant exterior coating Product decals Leak monitoring port Options: Security cover (for outdoor use) 6" fill hatch with screen Male and female quick connect adapter TK-15 15-gallon truckaddy TK-31 31-gallon truckaddy RK-25HC 25-gallon rollkaddy
Description
WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids through a "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler. A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff is ready to assist you in selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air filter/regulator and pressure gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product withdrawal) Primary working vent Primary and secondary emergency vents Product level gauge Corrosion resistant exterior coating Product decals Leak monitoring port Options: Security cover (for outdoor use) 6" fill hatch with screen Male and female quick connect adapter TK-15 15-gallon truckaddy TK-31 31-gallon truckaddy RK-25HC 25-gallon rollkaddy

Suppliers

Company
Product
Description
Supplier Links
WasteEvac® Used Oil Storage System - H480 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
WasteEvac® Used Oil Storage System
H480
WasteEvac® Used Oil Storage System H480
WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids through a "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler. A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff is ready to assist you in selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air filter/regulator and pressure gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product withdrawal) Primary working vent Primary and secondary emergency vents Product level gauge Corrosion resistant exterior coating Product decals Leak monitoring port Options: Security cover (for outdoor use) 6" fill hatch with screen Male and female quick connect adapter TK-15 15-gallon truckaddy TK-31 31-gallon truckaddy RK-25HC 25-gallon rollkaddy

WasteEvac®

WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals.

The system is designed to bring used oil or fluids through a "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler.

A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff is ready to assist you in selecting the tank best suited to fit your needs, or to custom design a complete system for you.

Standard Features:

  • Factory assembled unit
  • Moveable by forklift
  • UL-listed double-wall tank
  • 110% secondary containment
  • 1" UL-listed air operated double diaphragm pump
  • Air filter/regulator and pressure gauge
  • Automatic air operated high level shut off valve with whistle
  • Manual air inlet shutoff valve
  • UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter
  • Male quick connect adapter
  • 2" suction tube with kamlock and dust cap (for product withdrawal)
  • Primary working vent
  • Primary and secondary emergency vents
  • Product level gauge
  • Corrosion resistant exterior coating
  • Product decals
  • Leak monitoring port

Options:

  • Security cover (for outdoor use)
  • 6" fill hatch with screen
  • Male and female quick connect adapter
  • TK-15 15-gallon truckaddy
  • TK-31 31-gallon truckaddy
  • RK-25HC 25-gallon rollkaddy
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number H480
Product Name WasteEvac® Used Oil Storage System
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Volume Capacity 480 gallons (1817 liters)
Diameter / Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details