Containment Solutions, Inc. (CSI) GenCube® Tanks

Description
GenCube™ Diesel / Fuel Oil Supply Tanks Gen Cube™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube rectangular design is a great way to maximize storage space in crowded mechanical rooms and basements. The Gen Cube's low profile rectangular shape improves space utilization by 20% when compared to the footprint of cylindrical tanks. In addition, the easy access tank top has seven tank fittings generously spaced across the tank to accommodate all of your accessory needs. Gen Cube UL 142 Double-Wall tanks are designed for easy and convenient installation indoors or outdoors in capacities ranging from 60 to 20,000 gallons. Standard Features: UL 142 listed Meets NFPA 30 Standard 7 gallon spill box NPT fittings with PVC plugs Primary Tank: 7 (plus emergency vent) Secondary Containment: vent, monitor port, emergency vent Skid mounted for easy installation Shop primed exterior Moveable by forklift Lifting lugs Options: Corrosion resistant exterior coating Custom sizes Compartments available Stainless steel construction Interior coatings Equipment packages
Description
GenCube™ Diesel / Fuel Oil Supply Tanks Gen Cube™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube rectangular design is a great way to maximize storage space in crowded mechanical rooms and basements. The Gen Cube's low profile rectangular shape improves space utilization by 20% when compared to the footprint of cylindrical tanks. In addition, the easy access tank top has seven tank fittings generously spaced across the tank to accommodate all of your accessory needs. Gen Cube UL 142 Double-Wall tanks are designed for easy and convenient installation indoors or outdoors in capacities ranging from 60 to 20,000 gallons. Standard Features: UL 142 listed Meets NFPA 30 Standard 7 gallon spill box NPT fittings with PVC plugs Primary Tank: 7 (plus emergency vent) Secondary Containment: vent, monitor port, emergency vent Skid mounted for easy installation Shop primed exterior Moveable by forklift Lifting lugs Options: Corrosion resistant exterior coating Custom sizes Compartments available Stainless steel construction Interior coatings Equipment packages

Suppliers

Company
Product
Description
Supplier Links
GenCube® Tanks -  - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
GenCube® Tanks
GenCube® Tanks
GenCube™ Diesel / Fuel Oil Supply Tanks Gen Cube™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube rectangular design is a great way to maximize storage space in crowded mechanical rooms and basements. The Gen Cube's low profile rectangular shape improves space utilization by 20% when compared to the footprint of cylindrical tanks. In addition, the easy access tank top has seven tank fittings generously spaced across the tank to accommodate all of your accessory needs. Gen Cube UL 142 Double-Wall tanks are designed for easy and convenient installation indoors or outdoors in capacities ranging from 60 to 20,000 gallons. Standard Features: UL 142 listed Meets NFPA 30 Standard 7 gallon spill box NPT fittings with PVC plugs Primary Tank: 7 (plus emergency vent) Secondary Containment: vent, monitor port, emergency vent Skid mounted for easy installation Shop primed exterior Moveable by forklift Lifting lugs Options: Corrosion resistant exterior coating Custom sizes Compartments available Stainless steel construction Interior coatings Equipment packages

GenCube™

Diesel / Fuel Oil Supply Tanks

Gen Cube™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers.

If space constraints are a consideration, the Gen Cube rectangular design is a great way to maximize storage space in crowded mechanical rooms and basements. The Gen Cube's low profile rectangular shape improves space utilization by 20% when compared to the footprint of cylindrical tanks. In addition, the easy access tank top has seven tank fittings generously spaced across the tank to accommodate all of your accessory needs.

Gen Cube UL 142 Double-Wall tanks are designed for easy and convenient installation indoors or outdoors in capacities ranging from 60 to 20,000 gallons.

Standard Features:

  • UL 142 listed
  • Meets NFPA 30 Standard
  • 7 gallon spill box
  • NPT fittings with PVC plugs
    • Primary Tank: 7 (plus emergency vent)
    • Secondary Containment: vent, monitor port, emergency vent
  • Skid mounted for easy installation
  • Shop primed exterior
  • Moveable by forklift
  • Lifting lugs

Options:

  • Corrosion resistant exterior coating
  • Custom sizes
  • Compartments available
  • Stainless steel construction
  • Interior coatings
  • Equipment packages
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Name GenCube® Tanks
Type Fuel/Oil Tank; Hazardous Tank
Volume Capacity 60 to 20000 gallons (227 to 75708 liters)
Diameter / Width 34 to 96 inch (864 to 2438 mm)
Height 37 to 97 inch (940 to 2464 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details