Containment Solutions, Inc. (CSI) SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System FRSW500

Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy
Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

Suppliers

Company
Product
Description
Supplier Links
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System - FRSW500 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System
FRSW500
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System FRSW500
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

SafeWaste™

Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm.

SafeWaste Storage Systems are designed to be fully operational with minimal installation cost.

Standard Features:

  • Superior environmental protection
  • Engineered to meet national and local codes
  • Eliminates underground liability
  • Tamper-proof self-containment
  • Versatile applications — indoor and outdoor
  • Moveable by forklift
  • UL-listed aboveground flammable liquid primary storage tank
  • UL-listed air operated suction pump
  • Environmental security enclosure cabinet
  • 110% secondary containment
  • Automatic overflow protection
  • Audible overspill alarm
  • Liquid level indicator
  • 100% observable primary and secondary tanks
  • Corrosion resistant exterior coating

Options:

  • 2-hour fire protection, UL-2085
  • Collection caddy
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number FRSW500
Product Name SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System
Type Fuel/Oil Tank
Volume Capacity 500 gallons (1893 liters)
Diameter / Width 56 inch (1422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 80 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details