Conta-Clip, Inc. Round frame CONTA-CLIP KDS-R 40-63 BK - 28774.4 28774.4

Description
Round cable entry frame KDS-R 40-63 BK - 28774.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 40-63 BK - 28774.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 40-63 BK - 28774.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M40, M50, or M63 via separate adapters.
Datasheet
Description
Round cable entry frame KDS-R 40-63 BK - 28774.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 40-63 BK - 28774.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 40-63 BK - 28774.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M40, M50, or M63 via separate adapters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round frame CONTA-CLIP KDS-R 40-63 BK - 28774.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Round frame CONTA-CLIP KDS-R 40-63 BK - 28774.4
Round frame CONTA-CLIP KDS-R 40-63 BK - 28774.4
Round cable entry frame KDS-R 40-63 BK - 28774.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 40-63 BK - 28774.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 40-63 BK - 28774.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M40, M50, or M63 via separate adapters.

Round cable entry frame KDS-R 40-63 BK - 28774.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 40-63 BK - 28774.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 40-63 BK - 28774.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M40, M50, or M63 via separate adapters.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Round frame CONTA-CLIP KDS-R 40-63 BK - 28774.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2647320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.3543 inch (6 to 9 mm)
View Details