Conta-Clip, Inc. Bushings, Grommets 28608.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28608.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28608.4-ND
Bushings, Grommets 2080-28608.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28608.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details