Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 32-33 BK - 28601.4 28601.4

Description
Cable seal KDS-DEG 32-33 BK - 28601.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 32-33 BK - 28601.4 offers 1 space for cables with diameter 32-33 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 32-33 BK - 28601.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 32-33 BK - 28601.4 offers 1 space for cables with diameter 32-33 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 32-33 BK - 28601.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 32-33 BK - 28601.4
Cable seal CONTA-CLIP KDS-DEG 32-33 BK - 28601.4
Cable seal KDS-DEG 32-33 BK - 28601.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 32-33 BK - 28601.4 offers 1 space for cables with diameter 32-33 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 32-33 BK - 28601.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 32-33 BK - 28601.4 offers 1 space for cables with diameter 32-33 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 32-33 BK - 28601.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248666 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details