Conta-Clip, Inc. Bushings, Grommets 28593.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.220"" ~ 1.260"" (31.00mm ~ 32.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.220"" ~ 1.260"" (31.00mm ~ 32.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28593.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28593.6-ND
Bushings, Grommets 2080-28593.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.220"" ~ 1.260"" (31.00mm ~ 32.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.220"" ~ 1.260"" (31.00mm ~ 32.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28593.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 2133609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0630 inch (1.6 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details