Conta-Clip, Inc. Bushings, Grommets 28576.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28576.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28576.6-ND
Bushings, Grommets 2080-28576.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28576.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH015-MR - AN-LH015-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details