Conta-Clip, Inc. Bushings, Grommets 28574.6

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28574.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28574.6-ND
Bushings, Grommets 2080-28574.6-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28574.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details