Conta-Clip, Inc. Bushings, Grommets 28553.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet 0.079"" ~ 0.591"" (2.00mm ~ 15.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet 0.079"" ~ 0.591"" (2.00mm ~ 15.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28553.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28553.4-ND
Bushings, Grommets 2080-28553.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet 0.079"" ~ 0.591"" (2.00mm ~ 15.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet 0.079"" ~ 0.591"" (2.00mm ~ 15.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28553.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details