Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE/K 2-15 BK - 28553.4 28553.4

Description
Cable seal KDS-DE/K 2-15 BK - 28553.4 from CONTA-CLIP is the ideal small seal for cables of a variety of ranges in the KDS cable management system. KDS-DE/K 2-15 BK - 28553.4 offers 1 space for cables with diameter 2-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE/K 2-15 BK - 28553.4 from CONTA-CLIP is the ideal small seal for cables of a variety of ranges in the KDS cable management system. KDS-DE/K 2-15 BK - 28553.4 offers 1 space for cables with diameter 2-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE/K 2-15 BK - 28553.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE/K 2-15 BK - 28553.4
Cable seal CONTA-CLIP KDS-DE/K 2-15 BK - 28553.4
Cable seal KDS-DE/K 2-15 BK - 28553.4 from CONTA-CLIP is the ideal small seal for cables of a variety of ranges in the KDS cable management system. KDS-DE/K 2-15 BK - 28553.4 offers 1 space for cables with diameter 2-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE/K 2-15 BK - 28553.4 from CONTA-CLIP is the ideal small seal for cables of a variety of ranges in the KDS cable management system. KDS-DE/K 2-15 BK - 28553.4 offers 1 space for cables with diameter 2-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE/K 2-15 BK - 28553.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221050 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details