Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 29-30 BK - 28550.4 28550.4

Description
Cable seal KDS-DEG 29-30 BK - 28550.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. KDS-DEG 29-30 BK - 28550.4 offers 1 space for cables with diameter 29-30 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 29-30 BK - 28550.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. KDS-DEG 29-30 BK - 28550.4 offers 1 space for cables with diameter 29-30 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 29-30 BK - 28550.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 29-30 BK - 28550.4
Cable seal CONTA-CLIP KDS-DEG 29-30 BK - 28550.4
Cable seal KDS-DEG 29-30 BK - 28550.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. KDS-DEG 29-30 BK - 28550.4 offers 1 space for cables with diameter 29-30 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 29-30 BK - 28550.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. KDS-DEG 29-30 BK - 28550.4 offers 1 space for cables with diameter 29-30 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 29-30 BK - 28550.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211113 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details