Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 26-27 BK - 28547.4 28547.4

Description
Cable seal KDS-DEG 26-27 BK - 28547.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 26-27 BK - 28547.4 offers 1 space for cables with diameter 26-27 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 26-27 BK - 28547.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 26-27 BK - 28547.4 offers 1 space for cables with diameter 26-27 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 26-27 BK - 28547.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 26-27 BK - 28547.4
Cable seal CONTA-CLIP KDS-DEG 26-27 BK - 28547.4
Cable seal KDS-DEG 26-27 BK - 28547.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 26-27 BK - 28547.4 offers 1 space for cables with diameter 26-27 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 26-27 BK - 28547.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 26-27 BK - 28547.4 offers 1 space for cables with diameter 26-27 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 26-27 BK - 28547.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details