Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 23-24 BK - 28544.4 28544.4

Description
Cable seal KDS-DEG 23-24 BK - 28544.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 23-24 BK - 28544.4 offers 1 space for cables with diameter 23-24 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 23-24 BK - 28544.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 23-24 BK - 28544.4 offers 1 space for cables with diameter 23-24 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 23-24 BK - 28544.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 23-24 BK - 28544.4
Cable seal CONTA-CLIP KDS-DEG 23-24 BK - 28544.4
Cable seal KDS-DEG 23-24 BK - 28544.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 23-24 BK - 28544.4 offers 1 space for cables with diameter 23-24 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 23-24 BK - 28544.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 23-24 BK - 28544.4 offers 1 space for cables with diameter 23-24 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 23-24 BK - 28544.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248721 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details