Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 14-15 BK - 28535.4 28535.4

Description
Cable seal KDS-DEG 14-15 BK - 28535.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 14-15 BK - 28535.4 offers 1 space for cables with diameter 14-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 14-15 BK - 28535.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 14-15 BK - 28535.4 offers 1 space for cables with diameter 14-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 14-15 BK - 28535.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 14-15 BK - 28535.4
Cable seal CONTA-CLIP KDS-DEG 14-15 BK - 28535.4
Cable seal KDS-DEG 14-15 BK - 28535.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 14-15 BK - 28535.4 offers 1 space for cables with diameter 14-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 14-15 BK - 28535.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 14-15 BK - 28535.4 offers 1 space for cables with diameter 14-15 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 14-15 BK - 28535.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805200 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.6299 inch (16 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details