Conta-Clip, Inc. Bushings, Grommets 28533.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28533.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28533.4-ND
Bushings, Grommets 2080-28533.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28533.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details