Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 11-12 BK - 28531.4 28531.4

Description
Cable seal KDS-DE 11-12 BK - 28531.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 11-12 BK - 28531.4 offers 1 space for cables with diameter 11-12 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 11-12 BK - 28531.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 11-12 BK - 28531.4 offers 1 space for cables with diameter 11-12 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 11-12 BK - 28531.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 11-12 BK - 28531.4
Cable seal CONTA-CLIP KDS-DE 11-12 BK - 28531.4
Cable seal KDS-DE 11-12 BK - 28531.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 11-12 BK - 28531.4 offers 1 space for cables with diameter 11-12 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 11-12 BK - 28531.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 11-12 BK - 28531.4 offers 1 space for cables with diameter 11-12 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 11-12 BK - 28531.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details