Conta-Clip, Inc. Screw frame CONTA-CLIP KDS-SR 1-4 BK - 28506.4 28506.4

Description
Cable entry screw frame KDS-SR 1-4 BK - 28506.4 from CONTA-CLIP provides a durable 81x70 mm (HxW) base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 1-4 BK - 28506.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 1-4 BK - 28506.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet
Description
Cable entry screw frame KDS-SR 1-4 BK - 28506.4 from CONTA-CLIP provides a durable 81x70 mm (HxW) base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 1-4 BK - 28506.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 1-4 BK - 28506.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw frame CONTA-CLIP KDS-SR 1-4 BK - 28506.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Screw frame CONTA-CLIP KDS-SR 1-4 BK - 28506.4
Screw frame CONTA-CLIP KDS-SR 1-4 BK - 28506.4
Cable entry screw frame KDS-SR 1-4 BK - 28506.4 from CONTA-CLIP provides a durable 81x70 mm (HxW) base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 1-4 BK - 28506.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 1-4 BK - 28506.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Cable entry screw frame KDS-SR 1-4 BK - 28506.4 from CONTA-CLIP provides a durable 81x70 mm (HxW) base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold up to 4 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 1-4 BK - 28506.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 1-4 BK - 28506.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Screw frame CONTA-CLIP KDS-SR 1-4 BK - 28506.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4224727 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details