Conta-Clip, Inc. Screw frame CONTA-CLIP KDS-SR 10/24 BK - 28504.4 28504.4

Description
Cable entry screw frame KDS-SR 10/24 BK - 28504.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 10 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 10/24 BK - 28504.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 10/24 BK - 28504.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet
Description
Cable entry screw frame KDS-SR 10/24 BK - 28504.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 10 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 10/24 BK - 28504.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 10/24 BK - 28504.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw frame CONTA-CLIP KDS-SR 10/24 BK - 28504.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Screw frame CONTA-CLIP KDS-SR 10/24 BK - 28504.4
Screw frame CONTA-CLIP KDS-SR 10/24 BK - 28504.4
Cable entry screw frame KDS-SR 10/24 BK - 28504.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 10 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 10/24 BK - 28504.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 10/24 BK - 28504.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Cable entry screw frame KDS-SR 10/24 BK - 28504.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 10 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 10/24 BK - 28504.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 10/24 BK - 28504.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Screw frame CONTA-CLIP KDS-SR 10/24 BK - 28504.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details