Conta-Clip, Inc. Screw frame CONTA-CLIP KDS-SR 6/10 BK - 28500.4 28500.4

Description
Cable entry screw frame KDS-SR 6/10 BK - 28500.4 from CONTA-CLIP provides a durable 106x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 6 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 6/10 BK - 28500.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 6/10 BK - 28500.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet
Description
Cable entry screw frame KDS-SR 6/10 BK - 28500.4 from CONTA-CLIP provides a durable 106x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 6 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 6/10 BK - 28500.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 6/10 BK - 28500.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw frame CONTA-CLIP KDS-SR 6/10 BK - 28500.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Screw frame CONTA-CLIP KDS-SR 6/10 BK - 28500.4
Screw frame CONTA-CLIP KDS-SR 6/10 BK - 28500.4
Cable entry screw frame KDS-SR 6/10 BK - 28500.4 from CONTA-CLIP provides a durable 106x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 6 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 6/10 BK - 28500.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 6/10 BK - 28500.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Cable entry screw frame KDS-SR 6/10 BK - 28500.4 from CONTA-CLIP provides a durable 106x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 6 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 6/10 BK - 28500.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 6/10 BK - 28500.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Screw frame CONTA-CLIP KDS-SR 6/10 BK - 28500.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details