The WE-SUNBLIND-ST (part number 16161.2) is a blinds control module designed for use in automation systems. It features four digital inputs and two relay outputs, with a fail-safe mechanism that switches the outputs to a preset state in the event of a bus connection failure. The module operates within a supply voltage range of 20 V to 28 VAC/DC and is intended for mounting on a TS 35 rail. In terms of physical specifications, the module measures 95 mm in length, 71 mm in width, and 60 mm in height, with a weight of 150 g. It utilizes screw connections for wiring, accommodating a range of wire cross-sections from 0.2 mm² to 4 mm² for single-core wires and up to 2.5 mm² for stranded wires with ferrules. The recommended stripping length for wires is 6 mm, and the torque specification is 0.4 Nm. The product complies with environmental regulations, including REACH and RoHS standards, ensuring it is free from hazardous substances. This module is suitable for engineers looking for a reliable solution for controlling blinds in automated environments.
WEBEASY I/O BLIND CONTROL MODULE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 16161.2 |
| Product Name | Specialized |
| Features | RoHS |