Consolidated Electronic Wire & Cable European Detachable Right Angle Power Cord A7317

Description
Continental European Detachable Right Angle Power Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII Right Angle and Detachable IEC 320-C13 Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement
Description
Continental European Detachable Right Angle Power Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII Right Angle and Detachable IEC 320-C13 Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
European Detachable Right Angle Power Cord - A7317 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
European Detachable Right Angle Power Cord
A7317
European Detachable Right Angle Power Cord A7317
Continental European Detachable Right Angle Power Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII Right Angle and Detachable IEC 320-C13 Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Continental European Detachable Right Angle Power Cords
Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: CEE (7) VII Right Angle and Detachable IEC 320-C13

Applications:

  • Electronic Equipment and Appliances used in Europe.

Approvals:

  • RoHS Compliant
  • CEBEC - Belgium
  • DEMKO - Denmark
  • N.V. KEMA - Netherlands
  • NEMKO - Norway
  • OVE - Austria
  • SEMKO - Sweden
  • SETI - Finland
  • UNE - Spain
  • UTE - France
  • VDE - Germany

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7317
Product Name European Detachable Right Angle Power Cord
Cord Color Black
Approvals RoHS; DEMKO; CEBEC
Number of Conductors 3
Male End Type CEE 7/7
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 824001-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
72IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers