Consolidated Electronic Wire & Cable European Universal Jumper Cord A7316

Description
Continental European Universal Jumper Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: IEC 320-C-14 Shrouded Hard Shell Male and IEC 320-C-13 Female Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement
Description
Continental European Universal Jumper Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: IEC 320-C-14 Shrouded Hard Shell Male and IEC 320-C-13 Female Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
European Universal Jumper Cord - A7316 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
European Universal Jumper Cord
A7316
European Universal Jumper Cord A7316
Continental European Universal Jumper Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: IEC 320-C-14 Shrouded Hard Shell Male and IEC 320-C-13 Female Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Continental European Universal Jumper Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: IEC 320-C-14 Shrouded Hard Shell Male and IEC 320-C-13 Female

Applications:

  • Electronic Equipment and Appliances used in Europe.

Approvals:

  • RoHS Compliant
  • CEBEC - Belgium
  • DEMKO - Denmark
  • N.V. KEMA - Netherlands
  • NEMKO - Norway
  • OVE - Austria
  • SEMKO - Sweden
  • SETI - Finland
  • UNE - Spain
  • UTE - France
  • VDE - Germany

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7316
Product Name European Universal Jumper Cord
Cord Color Black
Approvals RoHS; DEMKO; CEBEC
Number of Conductors 3
Female End Type IEC320-C14 (Hard Shell)
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-100-965 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details