Consolidated Electronic Wire & Cable South African Power Cord A7315

Description
South African Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement
Description
South African Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
South African Power Cord - A7315 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
South African Power Cord
A7315
South African Power Cord A7315
South African Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement

South African Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: SABS 164/1980 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in South Africa.

Approvals:

  • RoHS Compliant
  • SABS - South Africa

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7315
Product Name South African Power Cord
Cord Color Black
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 98 inch (2489 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Euro Plug 2.5A Cord Set with C7 Connector - 86234030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384505 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details