Consolidated Electronic Wire & Cable Israel Power Cord A7314

Description
Israel Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SI 32/1971 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Israel.. Approvals: RoHS Compliant SII (Standards Institution of Israel) - Israel Special constructions are available on request Contact factory for minimum order requirement
Description
Israel Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SI 32/1971 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Israel.. Approvals: RoHS Compliant SII (Standards Institution of Israel) - Israel Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Israel Power Cord - A7314 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Israel Power Cord
A7314
Israel Power Cord A7314
Israel Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SI 32/1971 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Israel.. Approvals: RoHS Compliant SII (Standards Institution of Israel) - Israel Special constructions are available on request Contact factory for minimum order requirement

Israel Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: SI 32/1971 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Israel..

Approvals:

  • RoHS Compliant
  • SII (Standards Institution of Israel) - Israel

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7314
Product Name Israel Power Cord
Cord Color Black
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches - 250134-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details