Consolidated Electronic Wire & Cable British Power Supply Cord A7309

Description
British Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: BS-1363/A and R.O.J. 30MM and strip 6mm 13 Amp Fuse (3, 5 and 10 Amp fuses are also offered, please check for availability) Applications: Electronic Equipment and Appliances used in U.K., Hong Kong, Singapore and Malaysia. Approvals: RoHS Compliant BSI - United Kingdom Special constructions are available on request Contact factory for minimum order requirement
Description
British Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: BS-1363/A and R.O.J. 30MM and strip 6mm 13 Amp Fuse (3, 5 and 10 Amp fuses are also offered, please check for availability) Applications: Electronic Equipment and Appliances used in U.K., Hong Kong, Singapore and Malaysia. Approvals: RoHS Compliant BSI - United Kingdom Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
British Power Supply Cord - A7309 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
British Power Supply Cord
A7309
British Power Supply Cord A7309
British Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: BS-1363/A and R.O.J. 30MM and strip 6mm 13 Amp Fuse (3, 5 and 10 Amp fuses are also offered, please check for availability) Applications: Electronic Equipment and Appliances used in U.K., Hong Kong, Singapore and Malaysia. Approvals: RoHS Compliant BSI - United Kingdom Special constructions are available on request Contact factory for minimum order requirement

British Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: BS-1363/A and R.O.J. 30MM and strip 6mm
  • 13 Amp Fuse (3, 5 and 10 Amp fuses are also offered, please check for availability)

Applications:

  • Electronic Equipment and Appliances used in U.K., Hong Kong, Singapore and Malaysia.

Approvals:

  • RoHS Compliant
  • BSI - United Kingdom

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7309
Product Name British Power Supply Cord
Cord Color Black
Approvals RoHS; BSI
Number of Conductors 3
Male End Type BS 1363
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Chinese Cord Set with C13 Connector - 86272320 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details