Consolidated Electronic Wire & Cable European Power Supply Cord A7308

Description
Continental European Power Supply Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII and ROJ 30 MM Strip 6MM Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement
Description
Continental European Power Supply Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII and ROJ 30 MM Strip 6MM Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
European Power Supply Cord - A7308 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
European Power Supply Cord
A7308
European Power Supply Cord A7308
Continental European Power Supply Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEE (7) VII and ROJ 30 MM Strip 6MM Applications: Electronic Equipment and Appliances used in Europe. Approvals: RoHS Compliant CEBEC - Belgium DEMKO - Denmark N.V. KEMA - Netherlands NEMKO - Norway OVE - Austria SEMKO - Sweden SETI - Finland UNE - Spain UTE - France VDE - Germany Special constructions are available on request Contact factory for minimum order requirement

Continental European Power Supply Cords
Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: CEE (7) VII and ROJ 30 MM Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Europe.

Approvals:

  • RoHS Compliant
  • CEBEC - Belgium
  • DEMKO - Denmark
  • N.V. KEMA - Netherlands
  • NEMKO - Norway
  • OVE - Austria
  • SEMKO - Sweden
  • SETI - Finland
  • UNE - Spain
  • UTE - France
  • VDE - Germany

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7308
Product Name European Power Supply Cord
Cord Color Black
Approvals RoHS; DEMKO; CEBEC
Number of Conductors 3
Male End Type CEE 7/7
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815244-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details