Consolidated Electronic Wire & Cable Australian Detachable Power Cord A7302

Description
Australian Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement
Description
Australian Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Australian Detachable Power Cord - A7302 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Australian Detachable Power Cord
A7302
Australian Detachable Power Cord A7302
Australian Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement

Australian Detachable Power Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: AS 3112 and IEC 320 - C13

Applications:

  • Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China.

Approvals:

  • RoHS Compliant
  • ASA - Australia

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7302
Product Name Australian Detachable Power Cord
Cord Color Black
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823846-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details