Consolidated Electronic Wire & Cable Power Cord A7152

Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 16/3 SJT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 16/3 SJT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Power Cord - A7152 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Cord
A7152
Power Cord A7152
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 16/3 SJT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Power Supply Cord

Nema 5-15P to ROJ 2" Strip 5/8"
16/3 SJT Cordage
NAS Color Code
Black Jacket Color
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7152
Product Name Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/Angled C13 - 86230080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
IEC Power Cords - 812284-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details