3 Conductor Power Supply Cord
Nema 5-15P to ROJ 2" Strip 5/8"
18/3 SJT Cordage
NAS Color Code
Gray Jacket Color
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label
| Consolidated Electronic Wire & Cable | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | A7139 |
| Product Name | Power Cord |
| Cord Color | Gray |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 72 inch (1829 mm) |
IEC/UL 62368-1
PVC, transparent