Consolidated Electronic Wire & Cable Power Cord A7137

Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Power Cord - A7137 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Cord
A7137
Power Cord A7137
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Power Supply Cord

Nema 5-15P to ROJ 2" Strip 5/8"
18/3 SVT Cordage
NAS Color Code
Gray Jacket Color
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7137
Product Name Power Cord
Cord Color Gray
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers