Consolidated Electronic Wire & Cable Power Cord A7136

Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Power Cord - A7136 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Cord
A7136
Power Cord A7136
3 Conductor Power Supply Cord Nema 5-15P to ROJ 2" Strip 5/8" 18/3 SVT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Power Supply Cord

Nema 5-15P to ROJ 2" Strip 5/8"
18/3 SVT Cordage
NAS Color Code
Black Jacket Color
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7136
Product Name Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815763-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details