Consolidated Electronic Wire & Cable Detachable Power Cord A7128

Description
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 14/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 14/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Detachable Power Cord - A7128 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Detachable Power Cord
A7128
Detachable Power Cord A7128
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 14/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Detachable Power Cord

Straight molded Detachable Receptacle
14/3 SJT
CEE color code
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7128
Product Name Detachable Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860419 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 197 inch (5000 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details