Consolidated Electronic Wire & Cable Detachable Power Cord A7110

Description
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Detachable Power Cord - A7110 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Detachable Power Cord
A7110
Detachable Power Cord A7110
3 Conductor Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Detachable Power Cord

Straight molded Detachable Receptacle
18/3 SJT
CEE color code
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7110
Product Name Detachable Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cn Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7266 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 72 inches - 512007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details