Consolidated Electronic Wire & Cable Electronic Power Cord A7030

Description
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Cord - A7030 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Electronic Power Cord
A7030
Electronic Power Cord A7030
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Foil Shielded Electronic Power Supply Cord

18/3 SJT
Foil Shielding
CEE Color Code
Black Jacket
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7030
Product Name Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.00mm² Shielded Cable - 86021030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
IEC Power Cords - 820076-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 1.5 m, Connector IEC C13, VCTF 3x0.75, black - 6051.2071 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details