Interpower International 3x1.00mm² Shielded Cable 86021030

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x1.00mm² Shielded Cable - 86021030 - Interpower
Oskaloosa, IA, United States
International 3x1.00mm² Shielded Cable
86021030
International 3x1.00mm² Shielded Cable 86021030
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Int'l Current Rating: 10A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

Cable Style: International

Int'l Conductor Size: 1.00mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: S05VC4VF

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.3mm - 8.0mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: yes

Shield Type: Braid

CE Marking: yes

REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86021030
Product Name International 3x1.00mm² Shielded Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 13A Power Cord - 86240320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Gray Continental European Powercord - 86230490 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details