Consolidated Electronic Wire & Cable Shielded Detachable Power Cord A7021

Description
Shielded Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
Shielded Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Shielded Detachable Power Cord - A7021 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Shielded Detachable Power Cord
A7021
Shielded Detachable Power Cord A7021
Shielded Detachable Power Cord Straight molded Detachable Receptacle 18/3 SJT CEE color code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Shielded Detachable Power Cord

Straight molded Detachable Receptacle
18/3 SJT
CEE color code
Foil Shielded
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7021
Product Name Shielded Detachable Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 116 inch (2946 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860462 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 144 inches - 512005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details