3 Conductor Shielded Electronic Jumper Cord
Molded PVC Shrouded Male Shell and PVC Molded Receptacle 16/3 SJT
CEE Color Code
Foil Shield
Black Jacket
UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label
| Consolidated Electronic Wire & Cable | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | A7017 |
| Product Name | Shielded Electronic Jumper Cord |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Female End Type | IEC320-C14 |
| Cord Length | 38 inch (965 mm) |
PVC, black