Consolidated Electronic Wire & Cable Shielded Electronic Power Cord A7004

Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SVT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SVT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Shielded Electronic Power Cord - A7004 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Shielded Electronic Power Cord
A7004
Shielded Electronic Power Cord A7004
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SVT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Power Supply Cords
Straight Receptacle
18/3 SVT Cordage Black
Shielded
CEE Color Code

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7004
Product Name Shielded Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC-320-C13
Cord Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920292 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Chinese Cord Set with C19 Connector - 86272280 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details