Consolidated Electronic Wire & Cable Shielded Electronic Power Cord A7002

Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Shielded Electronic Power Cord - A7002 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Shielded Electronic Power Cord
A7002
Shielded Electronic Power Cord A7002
3 Conductor Electronic Power Supply Cords Straight Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Power Supply Cords
Straight Receptacle
16/3 SJT Cordage Black
Shielded
CEE Color Code

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7002
Product Name Shielded Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC-320-C13
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 819119-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Japanese Jumper Cord Set - 86254931 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details