Consolidated Electronic Wire & Cable Shielded Electronic Power Cord A7000

Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Shielded Electronic Power Cord - A7000 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Shielded Electronic Power Cord
A7000
Shielded Electronic Power Cord A7000
3 Conductor Electronic Power Supply Cords Straight Receptacle 18/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Power Supply Cords
Straight Receptacle
18/3 SJT Cordage Black
Shielded
CEE Color Code
UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7000
Product Name Shielded Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC-320-C13
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 5A Power Cord - 86240120 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details