Consolidated Electronic Wire & Cable 00 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9719

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-00 00 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-00 00 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
00 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9719 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
00 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9719
00 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9719
Product Construction Construction - Mil-W-5086/II: Type II AN-00 00 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-00

00 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • White glass yam braid
  • Flame retardant nylon lacquered glass, yam braid overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9719
Product Name 00 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 099939-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details