Consolidated Electronic Wire & Cable 6 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9715

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-6 6 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/ II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-6 6 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/ II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
6 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9715 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
6 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9715
6 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9715
Product Construction Construction - Mil-W-5086/II: Type II AN-6 6 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/ II Type II OSHA acceptable

Product Construction
C
onstruction - Mil-W-5086/II:
Type II
AN-6

6 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • White glass yam braid
  • Flame retardant nylon lacquered glass, yam braid overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/ II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9715
Product Name 6 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details