Consolidated Electronic Wire & Cable 20 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9701

Description
Product Construction Construction - Mil-W-5086/I: Type I AN-20 20 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/I: Type I AN-20 20 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
20 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire - 9701 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
9701
20 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9701
Product Construction Construction - Mil-W-5086/I: Type I AN-20 20 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Product Construction
Construction - Mil-W-5086/I:
Type I
AN-20

20 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • Clear nylon outer jacket
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/I Type I
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9701
Product Name 20 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/I Type I
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details