Consolidated Electronic Wire & Cable 22 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9700

Description
Product Construction Construction - Mil-W-5086/I: Type I AN-22 22 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/I: Type I AN-22 22 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
22 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire - 9700 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
9700
22 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9700
Product Construction Construction - Mil-W-5086/I: Type I AN-22 22 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Product Construction
Construction - Mil-W-5086/I:
Type I
AN-22

22 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • Clear nylon outer jacket
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/I Type I
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9700
Product Name 22 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/I Type I
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 107818-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details