Consolidated Electronic Wire & Cable PTFE (Teflon) Insulated Stranded Wire 9623

Description
Product Construction Conductor: 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "EE", 0.015" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1180 as a special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "EE", 0.015" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1180 as a special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PTFE (Teflon) Insulated Stranded Wire - 9623 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PTFE (Teflon) Insulated Stranded Wire
9623
PTFE (Teflon) Insulated Stranded Wire 9623
Product Construction Conductor: 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "EE", 0.015" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1180 as a special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 26 AWG stranded annealed silver plated copper wire (SPC)
    Insulation:
  • Type "EE", 0.015" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200°C
    Applications:
  • Point to point wiring high temperature internal wiring
  • Internal wiring of electrical and electronic equipment
    Industry Approvals:
  • UL1180 as a special order
  • Passes, UL VW-1 flame test
  • Passes IEEE 383 flame test
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9623
Product Name PTFE (Teflon) Insulated Stranded Wire
Approvals UL Listing Mark; MIL-W-16878/5
Rated Voltage 1000 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details