Product Construction Conductor:
32 AWG stranded annealed silver plated copper wire (SPC) Insulation:
Type "E", 0.010" PTFE (Polytetrafluoroethy
lene) (Teflon) Insulation 200°C Applications:
Point to point wiring high temperature internal wiring
Internal wiring of electrical and electronic equipment Industry Approvals:
UL1213 as special order
Passes, UL VW-1 flame test
Passes IEEE 383 flame test
RoHS Compliant
OSHA acceptable Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 32 AWG stranded annealed silver plated copper wire (SPC)
Insulation:
- Type "E", 0.010" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200°C
Applications:
- Point to point wiring high temperature internal wiring
- Internal wiring of electrical and electronic equipment
Industry Approvals:
- UL1213 as special order
- Passes, UL VW-1 flame test
- Passes IEEE 383 flame test
- RoHS Compliant
- OSHA acceptable
Packaging:
- 1000 ft. spools
- 100 ft. spools
- Also available on bulk reels